23.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
RES 23.2K OHM 1% 1/8W 0603
RES 23.2K OHM 1% 1/8W 0603
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RNCP0603FTD23K2-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 1 +/- % |