Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCP0402FTD4R99

Description
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCP0402FTD4R99-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCP0402FTD4R99-ND
Chip Resistor - Surface Mount RNCP0402FTD4R99-ND
4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

4.99 Ohms ±1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0402FTD4R99CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0402FTD4R99CT-ND
Chip Resistor - Surface Mount 738-RNCP0402FTD4R99CT-ND
RES 4.99 OHM 1% 1/10W 0402

RES 4.99 OHM 1% 1/10W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCP0402FTD4R99DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCP0402FTD4R99DKR-ND
Chip Resistor - Surface Mount 738-RNCP0402FTD4R99DKR-ND
RES 4.99 OHM 1% 1/10W 0402

RES 4.99 OHM 1% 1/10W 0402

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number RNCP0402FTD4R99-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details