RES PREC, 2512, 95.3 OHM, 0.01%,
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 738-RNCF2512TKY95R3TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 95.3 ohms |