Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE7R50

Description
7.5 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
7.5 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE7R50 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 7.5 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±25 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. This component is available in a 2512 package size, making it suitable for various electronic designs where space is a consideration.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE7R50 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 7.5 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±25 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. This component is available in a 2512 package size, making it suitable for various electronic designs where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE7R50-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE7R50-ND
Chip Resistor - Surface Mount RNCF2512DTE7R50-ND
7.5 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

7.5 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE7R50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE7R50
Chip Resistor - Surface Mount RNCF2512DTE7R50
RES 7.5 OHM 0.5% 1W 2512

RES 7.5 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE7R50-ND RNCF2512DTE7R50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details