Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE5K23

Description
5.23 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
5.23 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE5K23 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 5.23 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with a maximum overload voltage of 400V. This component exhibits a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The RNCF2512DTE5K23 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its high performance specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE5K23 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 5.23 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with a maximum overload voltage of 400V. This component exhibits a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The RNCF2512DTE5K23 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its high performance specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE5K23-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE5K23-ND
Chip Resistor - Surface Mount RNCF2512DTE5K23-ND
5.23 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

5.23 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE5K23 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE5K23
Chip Resistor - Surface Mount RNCF2512DTE5K23
RES 5.23K OHM 0.5% 1/2W 2512

RES 5.23K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE5K23-ND RNCF2512DTE5K23
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details