The RNCF2512DTE412R is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 412 ohms with a tolerance of 0.5%. The resistor has a power rating of 0.75 watts at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, indicating high stability over temperature variations. This resistor is suitable for applications requiring high precision and reliability, making it a viable choice for engineers looking for a dependable component in their designs.
412 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 412 OHM 0.5% 3/4W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTE412R-ND | RNCF2512DTE412R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 412 ohms | 412 ohms |