Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE3R00

Description
3 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
3 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE3R00 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance range from 2.05K to 1M ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at 70°C and can handle a maximum working voltage of 200V. It boasts a low temperature coefficient of resistance (TCR) down to ±2 ppm/°C, making it suitable for precision applications. The product is RoHS and REACH compliant, ensuring it meets environmental regulations. Additionally, it is AEC-Q200 compliant, indicating its reliability for automotive applications. The RNCF2512DTE3R00 is packaged in a 2512 size, making it compatible with standard surface mount assembly processes.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE3R00 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance range from 2.05K to 1M ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.25W at 70°C and can handle a maximum working voltage of 200V. It boasts a low temperature coefficient of resistance (TCR) down to ±2 ppm/°C, making it suitable for precision applications. The product is RoHS and REACH compliant, ensuring it meets environmental regulations. Additionally, it is AEC-Q200 compliant, indicating its reliability for automotive applications. The RNCF2512DTE3R00 is packaged in a 2512 size, making it compatible with standard surface mount assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE3R00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE3R00-ND
Chip Resistor - Surface Mount RNCF2512DTE3R00-ND
3 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

3 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE3R00 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE3R00
Chip Resistor - Surface Mount RNCF2512DTE3R00
RES 3 OHM 0.5% 1W 2512

RES 3 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE3R00-ND RNCF2512DTE3R00
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6044FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details