Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTE2K10

Description
2.1 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.1 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTE2K10 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy. It features a resistance value of 2.1K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with an overload voltage of 400V. This component exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The RNCF2512DTE2K10 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable, high-precision resistor for their projects may find this component suitable due to its robust specifications and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTE2K10 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy. It features a resistance value of 2.1K ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V, with an overload voltage of 400V. This component exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The RNCF2512DTE2K10 is also AEC-Q200 compliant, indicating its reliability for automotive applications. Engineers looking for a reliable, high-precision resistor for their projects may find this component suitable due to its robust specifications and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTE2K10-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTE2K10-ND
Chip Resistor - Surface Mount RNCF2512DTE2K10-ND
2.1 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

2.1 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTE2K10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTE2K10
Chip Resistor - Surface Mount RNCF2512DTE2K10
RES 2.1K OHM 0.5% 1/2W 2512

RES 2.1K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTE2K10-ND RNCF2512DTE2K10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details