The RNCF2512DTE182R is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 182 ohms with a tolerance of ±0.5%. The resistor has a power rating of 3/4 watt at 70°C and can handle a maximum working voltage of 200 volts, with an overload voltage of up to 400 volts. It exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. This resistor is ideal for engineers seeking high precision and stability in their electronic designs.
182 Ohms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 182 OHM 0.5% 3/4W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTE182R-ND | RNCF2512DTE182R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 182 ohms | 182 ohms |