The RNCF2512DTE110K is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 110 kΩ with a tolerance of ±0.5%. It is designed for precision applications, offering a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 0.5 watts at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions of the resistor are consistent with the 2512 package size, which is advantageous for space-constrained designs. This resistor is ideal for applications requiring high precision and reliability.
110 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 110K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTE110K-ND | RNCF2512DTE110K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |