The RNCF2512DTC95R3 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 95.3 ohms with a tolerance of 0.5%. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts, with a maximum overload voltage of 400 volts. This component exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. The resistor is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The RNCF2512DTC95R3 is available in a 2512 package size, making it compatible with various surface mount assembly processes.
95.3 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 95.3 OHM 0.5% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC95R3-ND | RNCF2512DTC95R3 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 95.3 ohms | 95.3 ohms |