The RNCF2512DTC432K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 432 kΩ with a tolerance of ±0.5%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. This resistor is RoHS and REACH compliant, ensuring it meets environmental regulations. It has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. The device is suitable for a wide range of applications, including automotive, due to its AEC-Q200 compliance. The compact 2512 package size allows for efficient use in space-constrained designs.
432 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 432K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC432K-ND | RNCF2512DTC432K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |