Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC30R1

Description
30.1 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
30.1 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC30R1 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 30.1 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is part of the RNCF series, which is known for its precision tolerances and wide resistance value range.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC30R1 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 30.1 ohms with a tolerance of ±0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is part of the RNCF series, which is known for its precision tolerances and wide resistance value range.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC30R1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC30R1-ND
Chip Resistor - Surface Mount RNCF2512DTC30R1-ND
30.1 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

30.1 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC30R1 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC30R1
Chip Resistor - Surface Mount RNCF2512DTC30R1
RES 30.1 OHM 0.5% 1W 2512

RES 30.1 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC30R1-ND RNCF2512DTC30R1
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details