Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC2R80

Description
2.8 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.8 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC2R80 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 2.8 ohms with a tolerance of 0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, which contributes to its precision performance. This resistor is suitable for applications requiring high reliability and accuracy, making it a viable choice for engineers looking for dependable components in their designs.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC2R80 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 2.8 ohms with a tolerance of 0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±2 ppm/°C, which contributes to its precision performance. This resistor is suitable for applications requiring high reliability and accuracy, making it a viable choice for engineers looking for dependable components in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC2R80-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC2R80-ND
Chip Resistor - Surface Mount RNCF2512DTC2R80-ND
2.8 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

2.8 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC2R80 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC2R80
Chip Resistor - Surface Mount RNCF2512DTC2R80
RES 2.8 OHM 0.5% 1W 2512

RES 2.8 OHM 0.5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC2R80-ND RNCF2512DTC2R80
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Resistance Range 2.8 ohms 2.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-1879496-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details