Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC2M87

Description
2.87 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.87 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC2M87 is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 2.87 MΩ with a tolerance of 0.5%. It has a power rating of 1/2 W at 70°C and a maximum working voltage of 200 V. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high precision and stability in various applications. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The component is also AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 2512 package size, making it compatible with standard surface mount assembly processes.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC2M87 is a surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 2.87 MΩ with a tolerance of 0.5%. It has a power rating of 1/2 W at 70°C and a maximum working voltage of 200 V. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high precision and stability in various applications. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. The component is also AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 2512 package size, making it compatible with standard surface mount assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC2M87-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC2M87-ND
Chip Resistor - Surface Mount RNCF2512DTC2M87-ND
2.87 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

2.87 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC2M87 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC2M87
Chip Resistor - Surface Mount RNCF2512DTC2M87
RES 2.87M OHM 0.5% 1/2W 2512

RES 2.87M OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC2M87-ND RNCF2512DTC2M87
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details