The RNCF2512DTC27K0 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 27 kΩ with a tolerance of ±0.5%. This resistor has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. The temperature coefficient of resistance (TCR) is specified at ±5 ppm/°C, ensuring stable performance across varying temperatures. The product is RoHS and REACH compliant, making it suitable for environmentally conscious designs. It is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in a 2512 package size, which is commonly used in various electronic circuits.
27 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 27K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC27K0-ND | RNCF2512DTC27K0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |