The RNCF2512DTC25R5 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 25.5 ohms with a tolerance of 0.5%. The resistor has a power rating of 1 watt at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±25 ppm/°C, which contributes to its stability and reliability in various environments. This component is suitable for applications requiring high precision and reliability, making it a viable choice for engineers looking for a dependable resistor in their designs.
25.5 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 25.5 OHM 0.5% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC25R5-ND | RNCF2512DTC25R5 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 25.5 ohms | 25.5 ohms |