Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC237K

Description
237 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
237 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC237K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC237K-ND
Chip Resistor - Surface Mount RNCF2512DTC237K-ND
237 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

237 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC237K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC237K
Chip Resistor - Surface Mount RNCF2512DTC237K
RES 237K OHM 0.5% 1/2W 2512

RES 237K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC237K-ND RNCF2512DTC237K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details