The RNCF2512DTC1M62 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 1.62 MΩ with a tolerance of ±0.5%. The resistor is rated for a power dissipation of 0.5 W at 70°C and has a maximum working voltage of 200 V. It exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious applications. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is available in a 2512 package size, making it compatible with various surface mount assembly processes.
1.62 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 1.62M OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC1M62-ND | RNCF2512DTC1M62 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |