Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC1K87

Description
1.87 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.87 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC1K87 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.87 kΩ with a tolerance of ±0.5%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 3/4 W at 70°C and can handle a maximum working voltage of 200 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The device is also AEC-Q200 compliant, making it suitable for automotive applications. The RNCF2512DTC1K87 is available in a 2512 package size, which measures approximately 6.3 mm x 3.1 mm x 0.55 mm. This resistor is ideal for engineers seeking reliable performance in precision electronic circuits.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC1K87 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.87 kΩ with a tolerance of ±0.5%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor has a power rating of 3/4 W at 70°C and can handle a maximum working voltage of 200 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The device is also AEC-Q200 compliant, making it suitable for automotive applications. The RNCF2512DTC1K87 is available in a 2512 package size, which measures approximately 6.3 mm x 3.1 mm x 0.55 mm. This resistor is ideal for engineers seeking reliable performance in precision electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC1K87-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC1K87-ND
Chip Resistor - Surface Mount RNCF2512DTC1K87-ND
1.87 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

1.87 kOhms ±0.5% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC1K87 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC1K87
Chip Resistor - Surface Mount RNCF2512DTC1K87
RES 1.87K OHM 0.5% 3/4W 2512

RES 1.87K OHM 0.5% 3/4W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC1K87-ND RNCF2512DTC1K87
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers