The RNCF2512DTC121K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 121 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5 W at 70°C and can handle a maximum working voltage of 200 V, with an overload voltage of up to 400 V. This component exhibits a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C, ensuring minimal drift in resistance with temperature changes. The resistor is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. The RNCF2512DTC121K is available in a compact 2512 package, making it suitable for space-constrained applications. Its precision specifications and compliance make it a viable choice for engineers seeking reliable performance in critical electronic circuits.
121 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 121K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DTC121K-ND | RNCF2512DTC121K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |