Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512DTC113K

Description
113 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
113 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2512DTC113K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 113 kΩ with a tolerance of ±0.5%. It has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability and accuracy in various applications. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are 6.3 mm x 3.1 mm x 0.55 mm, making it suitable for compact circuit designs.

Datasheet Summary
Powered by GS/AI

The RNCF2512DTC113K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 113 kΩ with a tolerance of ±0.5%. It has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability and accuracy in various applications. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are 6.3 mm x 3.1 mm x 0.55 mm, making it suitable for compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512DTC113K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512DTC113K-ND
Chip Resistor - Surface Mount RNCF2512DTC113K-ND
113 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

113 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512DTC113K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512DTC113K
Chip Resistor - Surface Mount RNCF2512DTC113K
RES 113K OHM 0.5% 1/2W 2512

RES 113K OHM 0.5% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF2512DTC113K-ND RNCF2512DTC113K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details