The RNCF2512DKE3R74 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for high-performance applications. It features a resistance value of 3.74 ohms with a tolerance of 0.5%, making it suitable for applications requiring precise resistance values. The resistor has a power rating of 1 watt at 70°C and can handle a maximum working voltage of 200 volts. This component is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. It also adheres to AEC-Q200, indicating its reliability for automotive applications. The temperature coefficient of resistance (TCR) is ± 25 ppm/°C, which contributes to its stability across varying temperatures. The RNCF2512DKE3R74 is available in a compact 2512 package, making it suitable for space-constrained designs.
3.74 Ohms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 3.74 OHM 0.5% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DKE3R74-ND | RNCF2512DKE3R74 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 3.74 ohms | 3.74 ohms |