The RNCF2512DKE3K83 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and reliability. It features a resistance value of 3.83 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5W at 70°C and can handle a maximum working voltage of 200V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for precision applications. The component is also AEC-Q200 compliant, indicating its suitability for automotive applications. The physical dimensions of the resistor are consistent with the 2512 package size, making it compatible with standard surface mount assembly processes.
3.83 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 3.83K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DKE3K83-ND | RNCF2512DKE3K83 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |