The RNCF2512DKE3K30 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 3.3 kΩ with a tolerance of ±0.5%. The resistor has a power rating of 0.5 W at 70°C and a maximum working voltage of 200 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The resistor is part of the RNCF series, which is known for its precision tolerances and wide resistance value range.
3.3 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 3.3K OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DKE3K30-ND | RNCF2512DKE3K30 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |