The RNCF2512DKE2M10 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 2.1M ohms with a tolerance of 0.5%. The resistor has a power rating of 0.5W at 70°C and a maximum working voltage of 200V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is ±5 ppm/°C, which contributes to its stability in varying temperature conditions. This resistor is suitable for applications requiring high precision and reliability.
2.1 MOhms ±0.5% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
RES 2.1M OHM 0.5% 1/2W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2512DKE2M10-ND | RNCF2512DKE2M10 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |