Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2512BTE976K

Description
976 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
976 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2512BTE976K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2512BTE976K-ND
Chip Resistor - Surface Mount RNCF2512BTE976K-ND
976 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

976 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2512BTE976K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2512BTE976K
Chip Resistor - Surface Mount RNCF2512BTE976K
RES 976K OHM 0.1% 1/2W 2512

RES 976K OHM 0.1% 1/2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RNCF2512BTE976K-ND RNCF2512BTE976K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers