Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RNCF2010DTC102R

Description
Win Source Part Number: 1142126-RNCF2010DTC1 02R Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 102 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.193" L x 0.094" W (4.90mm x 2.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1142126-RNCF2010DTC1 02R Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 102 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.193" L x 0.094" W (4.90mm x 2.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1142126-RNCF2010DTC102R
Resistors - Chip Resistor - Surface Mount 1142126-RNCF2010DTC102R
Win Source Part Number: 1142126-RNCF2010DTC1 02R Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 4,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 102 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.193" L x 0.094" W (4.90mm x 2.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1142126-RNCF2010DTC102R
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCF
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 4,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 102 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.193" L x 0.094" W (4.90mm x 2.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2010DTC102R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2010DTC102R-ND
Chip Resistor - Surface Mount RNCF2010DTC102R-ND
102 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

102 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1142126-RNCF2010DTC102R RNCF2010DTC102R-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9320 ohms
View Details
3 suppliers