The RNCF2010DKE63R4 is a surface mount chip resistor from Lingto Electronic Limited, designed for precision applications. It features a resistance value of 63.4 ohms with a tolerance of ±0.5%. The resistor has a power rating of 0.33 watts at 70°C and a maximum working voltage of 200 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, making it suitable for applications requiring high stability and accuracy. The component is AEC-Q200 compliant, indicating its reliability for automotive applications. This resistor is available in a compact 2010 size, making it suitable for space-constrained designs.
63.4 Ohms ±0.5% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
RES 63.4 OHM 0.5% 1/3W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2010DKE63R4-ND | RNCF2010DKE63R4 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 63.4 ohms | 63.4 ohms |