The RNCF2010DKE63K4 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 63.4 kΩ with a tolerance of ±0.5%. It has a power rating of 0.33 W at 70°C and a maximum working voltage of 200 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in a compact 2010 size, making it ideal for space-constrained applications.
63.4 kOhms ±0.5% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
RES 63.4K OHM 0.5% 1/3W 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF2010DKE63K4-ND | RNCF2010DKE63K4 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |