Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF2010BTC1K50

Description
1.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
1.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF2010BTC1K50 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.5K ohms with a tolerance of ±0.1%. It has a power rating of 0.33 watts at 70°C and a maximum working voltage of 200 volts. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious applications. The device is also AEC-Q200 compliant, indicating its reliability for automotive use. This resistor is designed for applications requiring high precision and stability, making it a suitable choice for engineers looking for reliable performance in their projects.

Datasheet Summary
Powered by GS/AI

The RNCF2010BTC1K50 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a nominal resistance of 1.5K ohms with a tolerance of ±0.1%. It has a power rating of 0.33 watts at 70°C and a maximum working voltage of 200 volts. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. It is compliant with RoHS and REACH regulations, making it suitable for environmentally conscious applications. The device is also AEC-Q200 compliant, indicating its reliability for automotive use. This resistor is designed for applications requiring high precision and stability, making it a suitable choice for engineers looking for reliable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF2010BTC1K50-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF2010BTC1K50-ND
Chip Resistor - Surface Mount RNCF2010BTC1K50-ND
1.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

1.5 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF2010BTC1K50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2010BTC1K50
Chip Resistor - Surface Mount RNCF2010BTC1K50
RES 1.5K OHM 0.1% 1/3W 2010

RES 1.5K OHM 0.1% 1/3W 2010

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RNCF2010BTC1K50 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF2010BTC1K50
Chip Resistor - Surface Mount RNCF2010BTC1K50
RES 1.5K OHM 0.1% 1/3W 2010

RES 1.5K OHM 0.1% 1/3W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number RNCF2010BTC1K50-ND RNCF2010BTC1K50 RNCF2010BTC1K50
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details