The RNCF1210BTC825K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 825 kΩ with a tolerance of ±0.1%. It has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The resistor is also AEC-Q200 compliant, indicating its reliability for automotive applications. With a wide resistance range and precision tolerances, this resistor is ideal for applications requiring high accuracy and stability.
825 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 825K OHM 0.1% 1/3W 1210
RES 825K OHM 0.1% 1/3W 1210
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | RNCF1210BTC825K-ND | RNCF1210BTC825K | RNCF1210BTC825K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |