Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC6R04

Description
6.04 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
6.04 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC6R04 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 6.04 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal resistance change with temperature variations. This component is ideal for engineers seeking reliable performance in demanding electronic applications.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC6R04 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 6.04 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal resistance change with temperature variations. This component is ideal for engineers seeking reliable performance in demanding electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC6R04-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC6R04-ND
Chip Resistor - Surface Mount RNCF1210BTC6R04-ND
6.04 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

6.04 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC6R04 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC6R04
Chip Resistor - Surface Mount RNCF1210BTC6R04
RES 6.04 OHM 0.1% 1/3W 1210

RES 6.04 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC6R04-ND RNCF1210BTC6R04
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 6.04 ohms 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details