Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC51R0

Description
51 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
51 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC51R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC51R0-ND
Chip Resistor - Surface Mount RNCF1210BTC51R0-ND
51 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

51 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC51R0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC51R0
Chip Resistor - Surface Mount RNCF1210BTC51R0
RES 51 OHM 0.1% 1/3W 1210

RES 51 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC51R0-ND RNCF1210BTC51R0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details