Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC4K87

Description
4.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
4.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC4K87 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 4.87 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It offers a low temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring minimal drift with temperature changes. The product is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The compact 1210 package size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC4K87 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a resistance value of 4.87 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It offers a low temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring minimal drift with temperature changes. The product is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The compact 1210 package size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC4K87-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC4K87-ND
Chip Resistor - Surface Mount RNCF1210BTC4K87-ND
4.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

4.87 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC4K87 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC4K87
Chip Resistor - Surface Mount RNCF1210BTC4K87
RES 4.87K OHM 0.1% 1/3W 1210

RES 4.87K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC4K87-ND RNCF1210BTC4K87
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers