The RNCF1210BTC4K32 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 4.32 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and environmentally friendly. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal resistance variation with temperature changes. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. The compact 1210 package size allows for efficient use of space on printed circuit boards.
4.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 4.32K OHM 0.1% 1/3W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC4K32-ND | RNCF1210BTC4K32 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |