Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC3K30

Description
3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC3K30 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy. It features a resistance value of 3.3 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The component is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The physical dimensions of the resistor are consistent with the 1210 package size, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC3K30 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy. It features a resistance value of 3.3 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The component is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The physical dimensions of the resistor are consistent with the 1210 package size, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC3K30-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC3K30-ND
Chip Resistor - Surface Mount RNCF1210BTC3K30-ND
3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC3K30 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC3K30
Chip Resistor - Surface Mount RNCF1210BTC3K30
RES 3.3K OHM 0.1% 1/3W 1210

RES 3.3K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC3K30-ND RNCF1210BTC3K30
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3012FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers