Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC390R

Description
390 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
390 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC390R is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 390 ohms with a tolerance of 0.1%. It has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ± 2 ppm/°C, ensuring high stability and accuracy in various applications. This component is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. It is also compliant with AEC-Q200, indicating its reliability for automotive applications. The resistor is available in a 1210 package size, which is commonly used in surface mount technology. Engineers looking for a reliable and precise resistor for their projects may find this product suitable due to its high precision and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC390R is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 390 ohms with a tolerance of 0.1%. It has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. The resistor is characterized by a low temperature coefficient of resistance (TCR) of ± 2 ppm/°C, ensuring high stability and accuracy in various applications. This component is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. It is also compliant with AEC-Q200, indicating its reliability for automotive applications. The resistor is available in a 1210 package size, which is commonly used in surface mount technology. Engineers looking for a reliable and precise resistor for their projects may find this product suitable due to its high precision and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC390R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC390R-ND
Chip Resistor - Surface Mount RNCF1210BTC390R-ND
390 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

390 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC390R - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC390R
Chip Resistor - Surface Mount RNCF1210BTC390R
RES 390 OHM 0.1% 1/3W 1210

RES 390 OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC390R-ND RNCF1210BTC390R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details