The RNCF1210BTC2M20 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 2.2 MΩ with a tolerance of 0.1%. It has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. The resistor exhibits a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The physical dimensions of the resistor are consistent with the 1210 package size, making it compatible with standard surface mount assembly processes.
2.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 2.2M OHM 0.1% 1/4W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC2M20-ND | RNCF1210BTC2M20 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |