Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC2K10

Description
2.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
2.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC2K10 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a nominal resistance of 2.1K ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal drift with temperature changes. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. The RNCF1210 series is characterized by its compact size and reliability, making it a viable choice for engineers looking for high-performance resistors in their designs.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC2K10 is a precision thin film surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and stability. It features a nominal resistance of 2.1K ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal drift with temperature changes. This resistor is AEC-Q200 compliant, making it suitable for automotive applications. The RNCF1210 series is characterized by its compact size and reliability, making it a viable choice for engineers looking for high-performance resistors in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC2K10-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC2K10-ND
Chip Resistor - Surface Mount RNCF1210BTC2K10-ND
2.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

2.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC2K10 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC2K10
Chip Resistor - Surface Mount RNCF1210BTC2K10
RES 2.1K OHM 0.1% 1/3W 1210

RES 2.1K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC2K10-ND RNCF1210BTC2K10
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details