The RNCF1210BTC274R is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 274 ohms with a tolerance of 0.1%. It has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. The resistor exhibits a temperature coefficient of resistance (TCR) of ± 2 ppm/°C, ensuring high stability across varying temperatures. This component is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. The RNCF series is also AEC-Q200 compliant, indicating its reliability for automotive applications. The resistor is available in a 1210 package size, which is commonly used in various electronic applications.
274 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 274 OHM 0.1% 1/3W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC274R-ND | RNCF1210BTC274R |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 274 ohms | 274 ohms |