Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC205K

Description
205 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
205 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC205K is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 205 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It is designed with a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability and accuracy in various applications. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. The resistor is available in a compact 1210 package size, making it ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC205K is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 205 kΩ with a tolerance of ±0.1%. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It is designed with a temperature coefficient of resistance (TCR) down to ±2 ppm/°C, ensuring high stability and accuracy in various applications. The product is RoHS compliant, lead-free, and halogen-free, making it suitable for environmentally conscious designs. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive applications. The resistor is available in a compact 1210 package size, making it ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC205K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC205K-ND
Chip Resistor - Surface Mount RNCF1210BTC205K-ND
205 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

205 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC205K - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC205K
Chip Resistor - Surface Mount RNCF1210BTC205K
RES 205K OHM 0.1% 1/3W 1210

RES 205K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC205K-ND RNCF1210BTC205K
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details