The RNCF1210BTC15R4 is a precision surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and reliability. It features a resistance value of 15.4 ohms with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and environmentally friendly. The temperature coefficient of resistance (TCR) is specified at ±2 ppm/°C, indicating minimal resistance change with temperature variations. This component is AEC-Q200 compliant, making it suitable for automotive applications. The RNCF1210BTC15R4 is available in a compact 1210 package, facilitating easy integration into various electronic designs.
15.4 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 15.4 OHM 0.1% 1/3W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC15R4-ND | RNCF1210BTC15R4 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 15.4 ohms | 15.4 ohms |