Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1210BTC13K0

Description
13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Description
13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNCF1210BTC13K0 is a precision surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and reliability. It features a resistance value of 13 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The product is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The compact 1210 package size allows for efficient use in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The RNCF1210BTC13K0 is a precision surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high accuracy and reliability. It features a resistance value of 13 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The resistor has a power rating of 0.25 W at 70°C and a maximum working voltage of 150 V. It exhibits a low temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring minimal drift with temperature changes. The product is RoHS and REACH compliant, lead-free, and halogen-free, aligning with environmental regulations. Additionally, it is AEC-Q200 compliant, indicating suitability for automotive applications. The compact 1210 package size allows for efficient use in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RNCF1210BTC13K0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BTC13K0-ND
Chip Resistor - Surface Mount RNCF1210BTC13K0-ND
13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

13 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BTC13K0 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RNCF1210BTC13K0
Chip Resistor - Surface Mount RNCF1210BTC13K0
RES 13K OHM 0.1% 1/3W 1210

RES 13K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RNCF1210BTC13K0-ND RNCF1210BTC13K0
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details