The RNCF1210BTC10R0 is a precision thin film surface mount chip resistor from Lingto Electronic Limited. It features a resistance value of 10 ohms with a tolerance of ±0.1%. The resistor has a power rating of 0.25 watts at 70°C and a maximum working voltage of 150 volts. It is designed with a temperature coefficient of resistance (TCR) of ±2 ppm/°C, ensuring high stability across varying temperatures. The product is RoHS and REACH compliant, lead-free, and halogen-free, making it suitable for environmentally conscious applications. Additionally, it meets AEC-Q200 standards, indicating its reliability for automotive use. The RNCF1210 series offers a wide range of resistance values, making it versatile for various electronic designs.
10 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film
RES 10 OHM 0.1% 1/3W 1210
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1210BTC10R0-ND | RNCF1210BTC10R0 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10 ohms | 10 ohms |