Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RNCF1210BKE105K

Description
Win Source Part Number: 1051828-RNCF1210BKE1 05K Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 105 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.094" W (3.10mm x 2.40mm) Alternative Parts (Cross-Reference): ERJ-14YJ104U; ERJ-14NF1003U; CRCW1210100KFKEA; ERJ-P14J104U; CRCW1210100KFKEAHP; RC1210FR-07100KL; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1051828-RNCF1210BKE1 05K Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 105 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.094" W (3.10mm x 2.40mm) Alternative Parts (Cross-Reference): ERJ-14YJ104U; ERJ-14NF1003U; CRCW1210100KFKEA; ERJ-P14J104U; CRCW1210100KFKEAHP; RC1210FR-07100KL; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1051828-RNCF1210BKE105K
Resistors - Chip Resistor - Surface Mount 1051828-RNCF1210BKE105K
Win Source Part Number: 1051828-RNCF1210BKE1 05K Category: Resistors>Chip Resistor - Surface Mount Series: RNCF Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.333W, 1/3W Composition: Thin Film Number of Terminations: 2 Resistance: 105 kOhms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.094" W (3.10mm x 2.40mm) Alternative Parts (Cross-Reference): ERJ-14YJ104U; ERJ-14NF1003U; CRCW1210100KFKEA; ERJ-P14J104U; CRCW1210100KFKEAHP; RC1210FR-07100KL; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1051828-RNCF1210BKE105K
Category: Resistors>Chip Resistor - Surface Mount
Series: RNCF
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.333W, 1/3W
Composition: Thin Film
Number of Terminations: 2
Resistance: 105 kOhms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.094" W (3.10mm x 2.40mm)
Alternative Parts (Cross-Reference): ERJ-14YJ104U; ERJ-14NF1003U; CRCW1210100KFKEA; ERJ-P14J104U; CRCW1210100KFKEAHP; RC1210FR-07100KL;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1210BKE105K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1210BKE105K-ND
Chip Resistor - Surface Mount RNCF1210BKE105K-ND
105 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

105 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1051828-RNCF1210BKE105K RNCF1210BKE105K-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.3330 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details