Stackpole Electronics, Inc. Resistors - Chip Resistor - Surface Mount RNCF1206TKY1K00

Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326413-RNCF1206TKY1 K00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RNCF 32 TA 1K 0.01% I,RNCF32TA1KTICT,RNC F32TA1KTITR,RNCF1206 TKY1K00DKR,-RNCF32TA 1KTICT,-RNCF1206TKY1 K00TR,RNCF32TA1KTITR -ND,RNCF32TA1KTICT-N D,RNCF1206TKY1K00CT, -RNCF1206TKY1K00CT,- RNCF32TA1KTITR,RNCF1 206TKY1K00TR Base Product Number: RNCF1206T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326413-RNCF1206TKY1 K00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RNCF 32 TA 1K 0.01% I,RNCF32TA1KTICT,RNC F32TA1KTITR,RNCF1206 TKY1K00DKR,-RNCF32TA 1KTICT,-RNCF1206TKY1 K00TR,RNCF32TA1KTITR -ND,RNCF32TA1KTICT-N D,RNCF1206TKY1K00CT, -RNCF1206TKY1K00CT,- RNCF32TA1KTITR,RNCF1 206TKY1K00TR Base Product Number: RNCF1206T RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326413-RNCF1206TKY1K00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326413-RNCF1206TKY1K00
Resistors - Chip Resistor - Surface Mount 1326413-RNCF1206TKY1K00
Manufacturer: Stackpole Electronics Inc Win Source Part Number: 1326413-RNCF1206TKY1 K00 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RNCF 32 TA 1K 0.01% I,RNCF32TA1KTICT,RNC F32TA1KTITR,RNCF1206 TKY1K00DKR,-RNCF32TA 1KTICT,-RNCF1206TKY1 K00TR,RNCF32TA1KTITR -ND,RNCF32TA1KTICT-N D,RNCF1206TKY1K00CT, -RNCF1206TKY1K00CT,- RNCF32TA1KTITR,RNCF1 206TKY1K00TR Base Product Number: RNCF1206T RoHS Status: ROHS3 Compliant

Manufacturer: Stackpole Electronics Inc
Win Source Part Number: 1326413-RNCF1206TKY1K00
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±5ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RNCF 32 TA 1K 0.01% I,RNCF32TA1KTICT,RNCF32TA1KTITR,RNCF1206TKY1K00DKR,-RNCF32TA1KTICT,-RNCF1206TKY1K00TR,RNCF32TA1KTITR-ND,RNCF32TA1KTICT-ND,RNCF1206TKY1K00CT,-RNCF1206TKY1K00CT,-RNCF32TA1KTITR,RNCF1206TKY1K00TR
Base Product Number: RNCF1206T
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY1K00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY1K00TR-ND
Chip Resistor - Surface Mount RNCF1206TKY1K00TR-ND
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY1K00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY1K00CT-ND
Chip Resistor - Surface Mount RNCF1206TKY1K00CT-ND
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RNCF1206TKY1K00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RNCF1206TKY1K00DKR-ND
Chip Resistor - Surface Mount RNCF1206TKY1K00DKR-ND
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-RNCF1206TKY1K00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RNCF1206TKY1K00
SMD 4W Resistor 52-RNCF1206TKY1K00
RES SMD 1K OHM 0.01% 1/4W 1206 Product overview: RNCF1206TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF1206TKY1K00 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.01% 1/4W 1206 Product overview: RNCF1206TKY1K00 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RNCF1206TKY1K00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1326413-RNCF1206TKY1K00 RNCF1206TKY1K00TR-ND 52-RNCF1206TKY1K00
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 4W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details