Stackpole Electronics, Inc. Chip Resistor - Surface Mount RNCF1206BTE249K

Description
RES SMD 249K OHM 0.1% 1/3W 1206
Request a Quote Datasheet
Description
RES SMD 249K OHM 0.1% 1/3W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 738-RNCF1206BTE249KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF1206BTE249KDKR-ND
Chip Resistor - Surface Mount 738-RNCF1206BTE249KDKR-ND
RES SMD 249K OHM 0.1% 1/3W 1206

RES SMD 249K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF1206BTE249KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF1206BTE249KCT-ND
Chip Resistor - Surface Mount 738-RNCF1206BTE249KCT-ND
RES SMD 249K OHM 0.1% 1/3W 1206

RES SMD 249K OHM 0.1% 1/3W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 738-RNCF1206BTE249KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
738-RNCF1206BTE249KTR-ND
Chip Resistor - Surface Mount 738-RNCF1206BTE249KTR-ND
249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

249 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-RNCF1206BTE249KDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details