1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES SMD 1M OHM 0.1% 1/4W 1206
RES SMD 1M OHM 0.1% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RNCF1206BKT1M00-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |