The RNCF1206BKE953K is a precision thin film surface mount chip resistor from Lingto Electronic Limited, featuring a resistance value of 953 kΩ with a tolerance of ±0.1%. It is designed for applications requiring high accuracy, with a temperature coefficient of resistance (TCR) as low as ±2 ppm/°C. The resistor is rated for a power dissipation of 1/3 W at 70°C and has a maximum working voltage of 150 V. It is compliant with RoHS and REACH regulations, ensuring it is lead-free and halogen-free. The component is also AEC-Q200 compliant, making it suitable for automotive applications. The physical dimensions are consistent with the 1206 package size, facilitating integration into various circuit designs.
953 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
RES 953K OHM 0.1% 1/3W 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNCF1206BKE953K-ND | RNCF1206BKE953K |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |